The LM22675MR-5.0 from Texas Instruments is a highly efficient, monolithic switching voltage regulator with impressive features tailored for a wide array of applications. This regulator is designed to deliver up to 1A of continuous output current with an input voltage range of 4.5V to 42V, making it an ideal choice for diverse power management requirements.
Key Features
- Output Voltage: Fixed 5.0V with high accuracy
- Output Current: Capable of delivering up to 1A
- Input Voltage Range: Wide range from 4.5V to 42V, suitable for various supply sources
- Efficiency: High efficiency over a wide load range, thanks to its innovative design
- Thermal Performance: Enhanced thermal performance with an operating temperature range of -40°C to 125°C
- Protection Features: Built-in thermal shutdown, current limit, and under-voltage lockout for reliable operation
- Adjustable Switching Frequency: Allows for optimization between efficiency and external component size
- Package: Available in a small footprint MSOP-8 package, ideal for space-constrained applications
Applications
The LM22675MR-5.0 is a versatile regulator that fits a multitude of applications, including but not limited to:
- Industrial power systems
- Automotive electronics
- Telecommunications equipment
- Power supplies for FPGAs, DSPs, and microcontrollers
Design Support
Texas Instruments provides comprehensive design support for the LM22675MR-5.0, including design tools, simulation models, and detailed technical documentation to assist engineers in integrating this regulator into their designs with ease and efficiency.
Quality and Reliability
As with all Texas Instruments products, the LM22675MR-5.0 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Customers can trust this regulator to provide consistent power management without compromising on efficiency or durability.