EN
  • EN
  • DE

LM22675QMR-ADJ/NOPB

Part No LM22675QMR-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tube
Family Name LM22675
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM22675QMR-ADJ, LM22675QMR-ADJ-ND, LM22675QMRADJNOPB
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877166-LM22675QMR-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM22675QMR-ADJ/NOPB CAD Model

Description

Product Overview: LM22675QMR-ADJ/NOPB

The LM22675QMR-ADJ/NOPB is a highly efficient, precision-made voltage regulator from Texas Instruments, a leader in semiconductor solutions. This adjustable output voltage regulator is designed to deliver up to 1A of continuous output current with an input voltage range of 4.5V to 42V. Its versatility makes it suitable for a wide range of applications, from automotive to industrial systems.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.285V to 37V, which can be set with external resistors.
  • High Efficiency: With an innovative switching architecture, the LM22675QMR-ADJ/NOPB achieves up to 90% efficiency, minimizing heat generation and power loss.
  • Thermal Protection: It includes thermal shutdown and current limit features, ensuring protection against overcurrent and overheating conditions.
  • Stable Operation: The regulator maintains stable operation with ceramic capacitors, which are less sensitive to temperature and voltage changes.
  • Easy to Use: Its simplicity of design requires minimal external components, facilitating ease of use and quick implementation in various circuit designs.

Applications

  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Devices
  • Power Management Solutions

Quality and Reliability

The LM22675QMR-ADJ/NOPB is manufactured to meet the highest quality and reliability standards. It is available in a robust, thermally-enhanced 8-pin VSON package that is RoHS compliant and designed for space-constrained applications. The device is also characterized for operation over the full −40°C to 125°C temperature range, making it a reliable choice for demanding environments.

With its combination of performance, efficiency, and versatility, the LM22675QMR-ADJ/NOPB voltage regulator is an excellent solution for designers looking to optimize their power management systems. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to assist in the integration of this regulator into a wide array of applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1315 $51.1560
58+ $1.7489 $101.4362
89+ $1.6943 $150.7927
122+ $1.6396 $200.0312
158+ $1.5850 $250.4300
212+ $1.4210 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,711 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess