EN
  • EN
  • DE

LM22680Q-ADJ

Part No LM22680Q-ADJ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827699-LM22680Q-ADJ
Ultra Librarian 3D Model Ultra Librarian LM22680Q-ADJ CAD Model

Description

Introducing the LM22680Q-ADJ from Texas Instruments

The LM22680Q-ADJ is a highly versatile, efficient, and robust adjustable voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the SIMPLE SWITCHER® family and is crafted to meet the demands of a wide range of power supply applications.

Key Features

  • Adjustable Output Voltage: The LM22680Q-ADJ offers an adjustable output voltage range that can be tuned from 1.285V to 5.5V, allowing for high flexibility in various applications.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal power loss and heat generation, making it suitable for high-performance systems.
  • Peak Current Capability: It can handle peak currents up to 2A, providing sufficient power for a multitude of electronic devices.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 42V, accommodating a broad spectrum of power sources.
  • Thermal Performance: The LM22680Q-ADJ is designed with excellent thermal performance in mind, featuring an industrial-grade operating temperature range from -40°C to 125°C.
  • Military Standards: This regulator is qualified for military standards, ensuring reliability and performance under the most demanding conditions.

Applications

The LM22680Q-ADJ is ideal for a variety of applications, including but not limited to:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking hardware
  • Point-of-load power supplies

Design and Integration

Engineers will appreciate the ease of integration offered by the LM22680Q-ADJ. Its small footprint and minimal external component requirements simplify the design process and help reduce overall system costs. Additionally, with its built-in protection features such as thermal shutdown, input undervoltage lockout, and output overcurrent protection, the LM22680Q-ADJ ensures safe operation and longevity of the end product.

For those seeking a reliable, flexible, and efficient power management solution, the LM22680Q-ADJ from Texas Instruments stands out as an optimal choice. Its robust design and high adaptability make it the go-to regulator for engineers looking to enhance their power supply designs.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8017 $52.8187
26+ $3.9399 $102.4374
40+ $3.8168 $152.6720
55+ $3.6937 $203.1535
71+ $3.5705 $253.5055
94+ $3.2012 $300.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess