EN
  • EN
  • DE
  • IT

LM234Z-6/NOPB

Part No LM234Z-6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 3% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Purpose Current Source
Accuracy ±2%
Voltage - Input 1 V to 40 V
Output Current Adjustable
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 108640-LM234Z-6/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM234Z-6/NOPB CAD Model

Description

The LM234Z-6/NOPB is an exceptional product from Texas Instruments, a leading company in the semiconductor industry known for its high-quality and reliable components.

  • Type: Three-terminal adjustable current source
  • Adjustable Current Range: 1µA to 10mA
  • Floating Operation: True floating operation up to 40V
  • Temperature Stability: Excellent
  • Temperature Stability (Typical): Around 0.002%/°C @ room temperature
  • Operating Temperature Range: -25°C to +100°C
  • Reference Voltage: Bandgap reference voltage
  • Package: TO-92-3

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0662 $53.3100
115+ $0.8749 $100.6135
180+ $0.8475 $152.5500
245+ $0.8202 $200.9490
320+ $0.7929 $253.7280
425+ $0.7108 $302.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess