EN
  • EN
  • DE

LM236D-2-5

Part No LM236D-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052866-LM236D-2-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM236D-2-5 CAD Model

Description

The LM236D-2.5 is a precision 2.5V shunt regulator diode designed to maintain a stable voltage reference over a wide range of operating conditions. Manufactured by Texas Instruments, this voltage reference is a versatile component that can be used in an array of applications, including power supplies, digital voltmeters, and precision instrumentation.

Key Features

  • Precision Voltage: The LM236D-2.5 offers a highly precise voltage reference of 2.5 volts, which is crucial for applications requiring stable voltage regulation.
  • Low Dynamic Impedance: Its dynamic impedance is minimized, ensuring better stability under varying load conditions and supply voltages.
  • Wide Operating Current Range: This device operates efficiently over a broad current range, from 400 μA to 10 mA, making it highly adaptable to different circuit requirements.
  • Temperature Compensated: The voltage reference is temperature compensated, allowing it to maintain its precision across a temperature range of -40°C to +85°C.
  • Package Options: The LM236D-2.5 is available in a small-outline package, which is ideal for space-constrained applications.

Applications

  • Power Supply Regulation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Battery Operated Equipment
  • Precision Current Limiters
  • Portable Instrumentation

The LM236D-2.5's ease of use and implementation makes it a popular choice for designers seeking a reliable voltage reference. Its small footprint combined with its precision and stability under varying conditions ensures that it remains a go-to solution for maintaining consistent voltage in complex electronic systems. Texas Instruments' commitment to quality and performance is evident in this product, making it a solid choice for a wide range of precision voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess