EN
  • EN
  • DE
  • IT

LM239N/NOPB

Part No LM239N/NOPB
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178999-LM239N/NOPB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239N/NOPB CAD Model

Description

The LM239N/NOPB is a high-performance quadruple differential comparator designed and manufactured by Texas Instruments. This device is engineered to provide precise voltage level sensing and comparison, which is pivotal in a wide range of electronic applications. The LM239N/NOPB is characterized by its low input bias currents, high input impedance, and low offset voltage which makes it suitable for applications that require a high degree of accuracy and reliability.

Key Features

  • Voltage Range: The comparator operates from a single power supply over a wide range of voltages, or can be used with dual supplies.
  • Input Offset Voltage: The device boasts a low input offset voltage, which enhances its precision in comparing signals.
  • Input Bias Current: It features low input bias current, minimizing the effect on the circuits being monitored.
  • Response Time: The LM239N/NOPB provides a fast response time, which is crucial in applications where timing is critical.
  • Supply Current: It has a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Output Compatibility: The open-collector outputs permit wired OR connections, which provides flexibility in complex circuit designs.
  • Package: The device comes in a standard single-in-line package, facilitating easy integration into a variety of circuit boards.

Applications

The LM239N/NOPB is versatile and can be employed in numerous electronic circuits. It is commonly used in:

  • Industrial control systems
  • Limit comparators
  • Time delay generators
  • Window comparators
  • Voltage level detection
  • Alarm systems
  • Consumer electronics
  • Automotive systems

Environmental and Quality Certifications

The LM239N/NOPB is compliant with RoHS standards, ensuring that it meets global environmental regulations. Additionally, it carries the NOPB (No Lead) designation, which signifies that the product is manufactured without the use of lead, thereby supporting environmentally responsible manufacturing practices.

Conclusion

With its robust feature set and flexible applications, the LM239N/NOPB from Texas Instruments stands out as a reliable and efficient solution for voltage comparison needs in a broad array of electronic systems. Its adherence to environmental standards further underscores Texas Instruments' commitment to sustainability and quality in their products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3388 $50.8200
360+ $0.2780 $100.0800
560+ $0.2694 $150.8640
770+ $0.2607 $200.7390
995+ $0.2520 $250.7400
1,330+ $0.2259 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess