EN
  • EN
  • DE
  • IT

HMC620

Part No HMC620
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type VSAT
Frequency 3GHz ~ 7GHz
Number of Mixers 2
Secondary Attributes Up Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC620
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920470-HMC620
Ultra Librarian 3D Model Ultra Librarian HMC620 CAD Model

Description

The HMC620 from Analog Devices Inc. is an advanced, high-performance RF amplifier that stands out in the market for its exceptional signal amplification capabilities. Designed with precision engineering, this product is ideal for a wide range of applications, including telecommunications, military systems, and test equipment.

Key Features

  • Frequency Range: The HMC620 operates over a broad frequency range, making it versatile for different RF applications.
  • High Gain: It provides a high gain, which is essential for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Low Noise Figure: With its low noise figure, the HMC620 ensures that the signal-to-noise ratio is maintained, resulting in clearer and more accurate signal transmission and reception.
  • Output Power: The device offers robust output power, which is crucial for applications requiring strong signal projection.
  • Linearity: Excellent linearity performance of the HMC620 reduces distortion, thus preserving the quality of the original signal.

Applications

The versatility of the HMC620 allows it to be used in various applications, including:

  • Point-to-point radios
  • Satellite communication systems
  • Fiber optic applications
  • Test instrumentation
  • Electronic warfare and radar systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC620 is no exception. Manufactured with the highest quality materials and subjected to rigorous testing, this product ensures consistent performance even in the most demanding environments.

Technical Support and Resources

Customers can access a wealth of technical support and resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the HMC620 into their systems.

With its combination of performance, versatility, and support, the HMC620 from Analog Devices Inc. represents a superior choice for professionals seeking a reliable RF amplification solution.

You May Also Be Interested in

NXP / Nexperia
IC MIXER 150MHZ UP CONVRT 20SSOP
Need more? Email Us
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8SO
Lowest to $59.3731
NXP / Nexperia
IC MIXR 150MHZ RSSI EQUIP 20SSOP
Need more? Email Us
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 20SO
Lowest to $13.6363
NXP / Nexperia
Lowest to $52.9285
NXP / Nexperia
Up/Down Conv Mixer 3V 500MHz 20-Pin SSOP / IC MIXER 500MHZ RSSI 20SSOP
Lowest to $5.9870
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 700 - 1000 MHz | IC MMIC MIXER HI IP3 8-MSOP
Need more? Email Us
NXP / Nexperia
IC MIXER FM IF SYSTEM LP 20-SSOP
Need more? Email Us
NXP / Nexperia
IC MIXER 150MHZ UP CONVRT 20SSOP
Lowest to $2.7477

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess