EN
  • EN
  • DE
  • IT

LM25010Q0MH/NOPB

Part No LM25010Q0MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42-V, 1-A Step-Down Switching Regulator | IC REG BUCK ADJ 1A 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 100kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM25010
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1197228-LM25010Q0MH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25010Q0MH/NOPB CAD Model

Description

Product Overview: LM25010Q0MH/NOPB

The LM25010Q0MH/NOPB is a highly efficient, power management integrated circuit designed and manufactured by Texas Instruments (TI). This component is part of TI's extensive line of power conversion and management products, specifically tailored for demanding automotive, industrial, and telecommunication applications where efficiency and reliability are paramount.

Key Features:

  • Step-Down Voltage Regulator: The LM25010Q0MH/NOPB is a step-down (buck) voltage regulator, capable of converting a higher input voltage to a lower output voltage with a high degree of efficiency.
  • Input Voltage Range: It operates over a wide input voltage range from 4.5V to 42V, making it versatile for various applications and able to handle transient voltage spikes.
  • Output Current Capability: The device can deliver up to 1A of continuous output current to the load.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to the desired level using external resistors.
  • High Efficiency: With integrated N-Channel MOSFETs and a current-mode control architecture, the LM25010Q0MH/NOPB achieves high efficiency, which is critical for thermal management and energy conservation.
  • Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock to manage electromagnetic interference (EMI) and optimize performance.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to excessive heat.
  • Automotive Qualified: This device is qualified for automotive applications, meeting the stringent requirements for performance and reliability.
  • Package: The LM25010Q0MH/NOPB is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal dissipation.

Applications:

The LM25010Q0MH/NOPB is suitable for a broad range of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Point-of-load power supplies
  • Telecommunications equipment

In summary, the LM25010Q0MH/NOPB from Texas Instruments is a robust and efficient solution for voltage regulation in systems that require a reliable power supply. Its combination of features, including a wide input voltage range, high efficiency, and thermal protection, make it an ideal choice for designers looking to optimize power consumption and ensure stable operation in their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4879 $67.4637
6+ $18.4517 $110.7102
9+ $17.8750 $160.8750
12+ $17.2984 $207.5808
15+ $16.7218 $250.8270
21+ $14.9920 $314.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess