EN
  • EN
  • DE

LM25011Q1MYX/NOPB

Part No LM25011Q1MYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP  /  Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 2.51V
Voltage - Output (Max) 40V
Current - Output 2A
Frequency - Switching Up to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Base Product Number LM25011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LM25011Q1MYX/NOPB,TEXTISLM25011Q1MYX/NOPB
Standard Package 3,500
Win Source Part Number 1122890-LM25011Q1MYX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25011Q1MYX/NOPB CAD Model

Description

Product Overview: LM25011Q1MYX/NOPB

The LM25011Q1MYX/NOPB is a high-performance step-down switching voltage regulator from Texas Instruments designed to deliver a constant and efficient power supply. This integrated circuit is part of Texas Instruments' PowerWise® family, which is renowned for its energy-efficient solutions. The device is suitable for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Voltage Range: The LM25011Q1MYX/NOPB operates over an input voltage range of 4.5V to 42V, making it versatile for use in various systems with different power requirements.
  • Output Current: It can deliver up to 2A of continuous output current, ensuring sufficient power for demanding applications.
  • Efficiency: With an integrated N-Channel MOSFET, the regulator achieves high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Frequency Synchronization: The switching frequency is programmable from 300 kHz to 2 MHz and can be synchronized to an external clock, allowing for flexibility in design and optimization of component sizes.
  • Thermal Performance: The device is available in a thermally enhanced, space-saving 10-pin VSSOP package, providing excellent thermal performance in a compact footprint.
  • Protection Features: It includes a variety of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under abnormal conditions.
  • Automotive-Qualified: As a part of Texas Instruments' automotive-grade product offerings, this component meets the stringent quality and reliability standards required for automotive applications.

Applications

The LM25011Q1MYX/NOPB is ideal for powering complex systems where stable and efficient voltage regulation is critical. It is widely used in automotive applications such as infotainment systems, GPS navigation, and ADAS (Advanced Driver-Assistance Systems). Additionally, its robust design makes it suitable for industrial power supplies, networking equipment, and any power-sensitive applications requiring a high-efficiency, low-ripple power source.

Conclusion

With its combination of high efficiency, flexible operation, and comprehensive protection features, the LM25011Q1MYX/NOPB from Texas Instruments stands out as a reliable and versatile solution for modern power supply requirements. Its automotive qualification further underscores its reliability in the most demanding environments, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,450 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess