EN
  • EN
  • DE

LM25017MRX/NOPB

Part No LM25017MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LM25017
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49194-2, 296-49194-1, LM25017MRX/NOPB-ND, 296-49194-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923091-LM25017MRX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25017MRX/NOPB CAD Model

Description

Product Overview: LM25017MRX/NOPB

The LM25017MRX/NOPB is a highly efficient, synchronous step-down switching regulator from Texas Instruments designed to deliver up to 650mA of continuous output current. This power management integrated circuit is part of the LM25017 series and serves a wide variety of applications, including industrial, automotive, and telecommunications infrastructure. Its robust design and advanced features make it an ideal choice for engineers looking to implement a reliable power solution in their systems.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 4.5V to 42V, making it suitable for a broad range of supply sources, including fluctuating and transient-prone environments.
  • Output Voltage: The output voltage is adjustable down to 0.8V with a high level of accuracy, providing flexibility for various low-voltage applications.
  • Efficiency: The LM25017MRX/NOPB features an innovative constant on-time (COT) control scheme, ensuring high efficiency across a wide load range.
  • Protection Features: It incorporates a range of protection features such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit to ensure safe operation under abnormal conditions.
  • Frequency Synchronization: The device allows for frequency synchronization to an external clock, which is beneficial in reducing interference and noise in sensitive applications.
  • Package: The LM25017MRX/NOPB is available in a 16-pin VSSOP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 125°C, ensuring performance in harsh environments.

Applications

The versatile nature of the LM25017MRX/NOPB makes it well-suited for a variety of applications, including:

  • Point of Load (POL) conversions
  • Industrial power supplies
  • Automotive infotainment and navigation systems
  • Networking equipment such as routers and switches
  • Telecom infrastructure
  • Energy-harvesting systems

With its combination of efficiency, reliability, and flexibility, the LM25017MRX/NOPB by Texas Instruments is a top choice for designers and engineers looking to enhance the performance and longevity of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0294 $51.4998
41+ $2.4857 $101.9137
63+ $2.4080 $151.7040
86+ $2.3303 $200.4058
111+ $2.2526 $250.0386
149+ $2.0196 $300.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,530 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess