EN
  • EN
  • DE

R5F212AASNFA

Part No R5F212AASNFA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 55
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Data RAM Size 7K x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 12x10b; D/A 2x8b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 64-LQFP (14x14)
Win Source Part Number 042285-R5F212AASNFA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212AASNFA CAD Model

Description

The R5F212AASNFA is a 16-bit microcontroller from Renesas Electronics America that is based on the R8C/2A core. It is a high-performance microcontroller that is ideal for a wide range of applications, including industrial control, automotive, and consumer electronics.

The R5F212AASNFA features a 20MHz operating frequency, 96KB of flash memory, and 64KB of SRAM. It also has a rich peripheral set that includes a 12-bit ADC, UARTs, I2C, SPI, and timers.

The R5F212AASNFA is packaged in a 64-LQFP package and is available in both commercial and industrial temperature grades. It is also AEC-Q100 qualified for automotive applications.

Here is a more detailed description of the R5F212AASNFA's key features:

  • R8C/2A core: The R8C/2A core is a high-performance 16-bit core that is optimized for embedded applications. It features a 3-stage pipeline, a Harvard architecture, and a single-cycle multiply-accumulate (MAC) unit.
  • 20MHz operating frequency: The R5F212AASNFA operates at a frequency of 20MHz, which makes it ideal for demanding applications.
  • 96KB of flash memory: The R5F212AASNFA has 96KB of flash memory, which is enough to store even the most complex embedded applications.
  • 64KB of SRAM: The R5F212AASNFA has 64KB of SRAM, which provides ample memory for data storage and stack space.
  • Rich peripheral set: The R5F212AASNFA has a rich peripheral set that includes a 12-bit ADC, UARTs, I2C, SPI, and timers. This makes it ideal for a wide range of applications, including industrial control, automotive, and consumer electronics.
  • 64-LQFP package: The R5F212AASNFA is packaged in a 64-LQFP package, which is a standard package for microcontrollers.
  • Commercial and industrial temperature grades: The R5F212AASNFA is available in both commercial and industrial temperature grades, making it suitable for a wide range of operating environments.
  • AEC-Q100 qualified: The R5F212AASNFA is AEC-Q100 qualified, which makes it suitable for automotive applications.

The R5F212AASNFA is a versatile and powerful microcontroller that is ideal for a wide range of applications. It is easy to use and has a rich peripheral set, making it a good choice for both beginners and experienced engineers.

Here are some specific examples of applications where the R5F212AASNFA can be used:

  • Industrial control: The R5F212AASNFA can be used in a variety of industrial control applications, such as motor control, robotics, and process control.
  • Automotive: The R5F212AASNFA can be used in a variety of automotive applications, such as body control, engine management, and safety systems.
  • Consumer electronics: The R5F212AASNFA can be used in a variety of consumer electronics applications, such as home appliances, wearables, and gaming devices.

If you are looking for a high-performance and versatile microcontroller, the R5F212AASNFA is a good choice to consider.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess