EN
  • EN
  • DE

LM25019MRX/NOPB

Part No LM25019MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 100MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LM25019
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM25019MRX/NOPB-ND, 296-43223-6, -296-43223-1-ND, 296-43223-1, 296-43223-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877178-LM25019MRX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25019MRX/NOPB CAD Model

Description

Product Overview: LM25019MRX/NOPB

The LM25019MRX/NOPB is a versatile and efficient switching regulator from Texas Instruments, designed to cater to a wide range of applications requiring a stable and reliable power supply. This step-down voltage regulator is part of Texas Instruments' Powerwise® family, which is renowned for its outstanding energy efficiency and performance.

Key Features

  • Wide Input Voltage Range: The LM25019MRX/NOPB operates with an input voltage range from 4.5V to 36V, making it suitable for various applications, from industrial to automotive systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to a maximum determined by the input voltage, allowing for a high degree of flexibility in powering different circuitry.
  • Constant On-Time (COT) Architecture: This device employs a COT control scheme, providing fast transient response and simple loop compensation without the need for an external compensation network.
  • High Efficiency: The LM25019MRX/NOPB boasts high efficiency across a wide load range, due to its low RDS(ON) integrated N-Channel MOSFET and optimized control switching.
  • Frequency Synchronization: It allows for synchronization to an external clock, which can minimize interference with sensitive RF or audio circuits.
  • Protection Features: This regulator includes built-in thermal shutdown, current limit, and undervoltage lockout (UVLO) to ensure the protection and longevity of your application.

Applications

The LM25019MRX/NOPB is ideal for a variety of applications, including:

  • Industrial power systems
  • Automotive infotainment and HVAC systems
  • Telecommunications equipment
  • Distributed power systems
  • Portable and battery-operated devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM25019MRX/NOPB is no exception, and it comes in a robust 14-pin PSOP package that ensures a compact footprint while providing excellent power dissipation characteristics. The device is also lead-free and RoHS compliant, meeting the environmental standards of today's electronics industry.

With its comprehensive set of features and protections, the LM25019MRX/NOPB from Texas Instruments stands as a top choice for designers looking for a high-performance, adaptable, and secure power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2161 $50.9703
55+ $1.8183 $100.0065
86+ $1.7615 $151.4890
118+ $1.7047 $201.1546
152+ $1.6479 $250.4808
204+ $1.4774 $301.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess