EN
  • EN
  • DE

LM25085AMM/NOPB

Part No LM25085AMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8VSSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number LM25085
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49674-1,296-49674-2,LM25085AMM,LM25085AMM-ND,296-49674-6,LM25085AMM/NOPB-ND
Standard Package 1,000
Win Source Part Number 1317533-LM25085AMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25085AMM/NOPB CAD Model

Description

The LM25085AMM/NOPB is a versatile and efficient switching regulator from Texas Instruments, designed to cater to a wide array of power management applications. This product is part of the LM25085 series, which are 42V, 2A constant on-time non-synchronous switching regulators. It utilizes a proprietary emulated current-mode control scheme that provides a stable operation over a wide range of input and output voltages.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 42V, making it suitable for various applications, from automotive to industrial systems.
  • Output Current: It is capable of delivering up to 2A of continuous output current.
  • High Efficiency: With an integrated N-Channel MOSFET and an innovative emulated current-mode control, the LM25085AMM/NOPB achieves high efficiency across a wide load range.
  • Constant On-Time (COT) Control: The regulator operates using constant on-time control which does not require loop compensation, leading to a simpler design and faster transient response.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 1MHz through an external resistor, offering design flexibility.
  • Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions.
  • Green Product: The LM25085AMM/NOPB is a lead-free and RoHS compliant component, ensuring an environmentally friendly product.
  • Package: It comes in a compact 10-pin VSSOP package, which is suitable for space-constrained applications.

Applications

The LM25085AMM/NOPB is designed to be a flexible solution that can be used in a variety of applications, such as:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed power systems
  • Portable devices

With its robust feature set and adaptability, the LM25085AMM/NOPB from Texas Instruments is an ideal choice for designers looking for a high-performance, reliable, and easy-to-use switching regulator for their power management needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6930 $51.7020
34+ $3.0301 $103.0234
52+ $2.9354 $152.6408
71+ $2.8408 $201.6968
92+ $2.7461 $252.6412
122+ $2.4620 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess