EN
  • EN
  • DE

LM25085AMME/NOPB

Part No LM25085AMME/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42V Constant On-Time PFET Buck Switching Controller | IC REG CTRLR BUCK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 42V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM25085
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197258-LM25085AMME/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25085AMME/NOPB CAD Model

Description

Product Overview: LM25085AMME/NOPB

The LM25085AMME/NOPB is a highly efficient power management integrated circuit from Texas Instruments, designed to cater to a wide array of applications requiring a reliable power solution. This step-down switching regulator features a constant on-time (COT) PWM control architecture and integrates a high-side N-channel MOSFET, making it a compact and efficient choice for modern electronic devices.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it versatile for various systems that operate within this range.
  • Integrated N-Channel MOSFET: With an integrated 85mΩ N-Channel MOSFET, the LM25085AMME/NOPB offers a robust and efficient power conversion capability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 1MHz, allowing for flexibility in design and optimization of component size and efficiency.
  • Constant On-Time (COT) Control: The COT control scheme ensures fast transient response and enables operation with ceramic output capacitors without the need for external compensation.
  • Thermal Shutdown: To ensure reliability and protection, the device includes a thermal shutdown feature that prevents damage from overheating.
  • Stable Operation: The LM25085AMME/NOPB is designed for stable operation with a variety of output capacitors, making it a reliable choice for diverse applications.

Applications

The LM25085AMME/NOPB is suitable for a range of applications, including but not limited to:

  • Industrial and Automotive Power Systems
  • Telecommunications and Networking Equipment
  • Consumer Electronics
  • Point of Load Power Supplies

Quality and Reliability

Encased in an 8-pin VSSOP package, the LM25085AMME/NOPB meets Texas Instruments' high standards for quality and reliability. The device is RoHS compliant and is designed with the “Green” manufacturing process, adhering to environmental standards and regulations. Its design is optimized for low electromagnetic interference (EMI), ensuring minimal disruption to surrounding electronic components.

With its robust feature set and adaptable performance characteristics, the LM25085AMME/NOPB from Texas Instruments stands out as a high-performance solution for power management challenges in modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7924 $53.7720
70+ $1.4707 $102.9490
110+ $1.4248 $156.7280
150+ $1.3788 $206.8200
190+ $1.3328 $253.2320
255+ $1.1950 $304.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess