EN
  • EN
  • DE
  • IT

LM25085MYE/NOPB

Part No LM25085MYE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 1000kHz 8-Pin HVSSOP EP T/R / IC REG CTRLR BUCK 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 298495-LM25085MYE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, LED Lighting, Power Management
Family Name LM25085
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25085MYE/NOPB CAD Model

Description

The LM25085MYE/NOPB is a high-performance power management device from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company.

  • Description: This product is a part of TI's extensive line of power management ICs, specifically designed to provide efficient, reliable power conversion.
  • Type: PFET Buck Controller
  • Input Voltage Range: 4.5V to 42V, making it suitable for a variety of applications.
  • Output Voltages: Capable of delivering output voltages as low as 0.8V, ensuring its versatility in different usage scenarios.
  • Efficiency: Characterized by its high efficiency, which is achieved through a combination of features such as its current mode control, which provides superior transient response and simplified loop compensation.
  • Key Feature: Innovative constant on-time (COT) architecture with a proprietary emulated ripple mode (ERM) control.
  • Protection Features: Input under-voltage lockout, output over-voltage protection, and thermal shutdown. Additionally, it has an adjustable input under-voltage lockout with hysteresis.
  • Package: Available in a 10-pin VSSOP package, which is compact and space-saving.
  • Shutdown Pin: Features a shutdown pin, allowing it to be easily turned off when not in use, thereby conserving energy.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2825 $50.2150
54+ $1.8728 $101.1312
83+ $1.8143 $150.5869
114+ $1.7558 $200.1612
148+ $1.6973 $251.2004
198+ $1.5217 $301.2966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess