The LP38691QSD-5.0/NOPB is a robust, high-performance low-dropout regulator (LDO) from Texas Instruments, designed to provide a stable and reliable 5.0V output. Tailored for a wide range of applications, this LDO is particularly well-suited for sensitive analog circuits, microcontrollers, and digital interfaces that require a steady power supply.
Key Features
- Output Voltage: Precisely regulated 5.0V output with an accuracy of ±1% over the entire temperature range.
- High Current Capability: Capable of delivering up to 1A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: Features a low dropout voltage, minimizing power loss and improving efficiency, which is critical for battery-powered devices.
- Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system from overheating and potential damage.
- Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10μF, providing flexibility in design and reducing overall component cost.
- Noise Reduction: A low output noise characteristic makes this LDO ideal for noise-sensitive applications such as audio or RF circuits.
Applications
The LP38691QSD-5.0/NOPB is versatile and can be used in various applications, including:
- Consumer Electronics
- Portable and Battery-Powered Devices
- Microcontroller Power Supplies
- Wireless and Telecom Infrastructure
- Automotive Electronics
- Medical Equipment
Quality and Reliability
This LDO is available in a highly reliable automotive-grade version, ensuring performance under harsh conditions and meeting rigorous industry standards. The NOPB designation indicates that the product is lead-free, which makes it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.
Package and Availability
The LP38691QSD-5.0/NOPB is offered in a space-saving WSON package, which is ideal for compact PCB layouts. It is available for ordering in various quantities, catering to both small-scale projects and mass production requirements.