EN
  • EN
  • DE

LM25085MYX/NOPB

Part No LM25085MYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM25085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM25085MYX/NOPBTR, LM25085MYX/NOPB-ND, LM25085MYX-ND, LM25085MYX, 296-LM25085MYX/NOPBCT, 296-LM25085MYX/NOPBDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845299-LM25085MYX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25085MYX/NOPB CAD Model

Description

Introducing the LM25085MYX/NOPB from Texas Instruments

The LM25085MYX/NOPB is a high-performance, PWM (Pulse Width Modulation) step-down switching regulator from the trusted semiconductor manufacturer, Texas Instruments. This regulator is designed to efficiently convert a higher input voltage into a lower output voltage with a maximum output current of up to 2.5A, making it a versatile solution for a variety of power supply applications.

Key Features

  • Input Voltage Range: The LM25085MYX/NOPB operates with an input voltage range from 4.5V to 42V, accommodating a wide array of sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: With an integrated 170mΩ N-Channel MOSFET, the device ensures high efficiency across a wide load range.
  • Frequency Synchronization: The switching frequency is programmable between 50kHz and 1MHz and can be synchronized to an external clock, which minimizes interference with other components in sensitive applications.
  • Protection Features: The LM25085MYX/NOPB includes thermal shutdown, overcurrent protection, and undervoltage lockout, enhancing system reliability and safety.
  • Small Package: Packaged in an 8-pin PSOP, this compact regulator is suitable for space-constrained applications.

Applications

The LM25085MYX/NOPB is ideal for a broad range of applications, including:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Controls
  • Power Supplies for FPGAs, DSPs, and Microcontrollers
  • Point of Load Conversions

Easy Integration

With its comprehensive datasheet and design resources, Texas Instruments makes it simple to integrate the LM25085MYX/NOPB into your design. Engineers can access simulation models, application notes, and a wealth of technical documentation to ensure a smooth design-in process.

The LM25085MYX/NOPB by Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for your next power regulation requirement. Its robust feature set ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9260 $57.7800
65+ $1.5803 $102.7195
100+ $1.5310 $153.1000
135+ $1.4816 $200.0160
175+ $1.4322 $250.6350
235+ $1.2840 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess