EN
  • EN
  • DE

LM25117PMHE/NOPB

Part No LM25117PMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 750kHz 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 42 V
Frequency - Switching Up to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 778707-LM25117PMHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25117
Introduction Date May 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25117PMHE/NOPB CAD Model

Description

Product Overview: LM25117PMHE/NOPB

The LM25117PMHE/NOPB is a high-performance, feature-rich synchronous buck controller from Texas Instruments designed to manage power efficiently in a wide range of applications. This versatile controller is capable of driving N-channel MOSFETs and is suitable for use in step-down regulators that require a compact solution with a high level of adjustability.

Key Features

  • Versatile Input Range: The device operates from an input voltage range of 4.5V to 42V, making it suitable for a wide array of applications, including automotive, industrial, and telecommunications power systems.
  • Adjustable Output Voltage: The output voltage can be precisely regulated to as low as 0.6V, with a feedback voltage tolerance of +/- 1% over the full temperature range.
  • Integrated Features: The LM25117PMHE/NOPB includes an internal oscillator, a temperature-compensated reference, overvoltage protection, and dual current sense comparators.
  • High Efficiency: Its current-mode control ensures stable operation and excellent transient response, with additional features like pulse-width modulation (PWM) for enhanced efficiency at light loads.
  • Protection Mechanisms: The device offers a comprehensive suite of protection features including thermal shutdown, undervoltage lockout, cycle-by-cycle current limit, and hiccup mode short-circuit protection.

Applications

This controller is ideal for various applications that demand high efficiency and reliability. Some common applications include:

  • Automotive infotainment and navigation systems
  • Industrial power supplies
  • Telecommunication equipment
  • Point-of-load conversions
  • Distributed power systems

Quality and Reliability

The LM25117PMHE/NOPB is offered in a thermally enhanced 20-pin TSSOP package, ensuring robust operation even in environments with high ambient temperatures. As a product of Texas Instruments, it is designed and manufactured to the highest standards of quality and reliability, making it a trustworthy choice for critical and demanding power management tasks.

Environmental Compliance

This part is also compliant with RoHS standards, minimizing the environmental impact by excluding hazardous substances. The "NOPB" designation indicates that the device is provided without lead (Pb), aligning with global efforts for lead-free electronic components.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess