EN
  • EN
  • DE

LM25117QPSQE/NOPB

Part No LM25117QPSQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching Up to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Ramp, Soft Start
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4);5;9;7;10;8;3;4;2;1;1662;620;785;505;175;736;600050;428;31;600006;600039;2832;600026;448;544;600047;600010;238;2763;600060;2521;1016;576;601793;150;278;1589;14;2129;816;568;488;10;596;1833;20;1695;1028;601924;2156;846;1261;600057;5814;600;5399;600016;863;497;5536;1801;296;893;4518;600018;742;269;818;0;92861;92862;93601;26566;46732;25664;29173;23054;32990;22289;29900;26845;36087;25191;43589;54530;36556;44908;21871;24950;19613;127467;128701;133116;6786;12741;21211;46733;20338;82824;52644;38533;123405;12852;16452;21704;113972;112679;121797;113064;112678;113973;113974;74606;74607;74608;74609;74610;74611;74617;74618;74612;74613;74614;74615;74616;62;3;2;243;250;1;17;6;0;2;4;7;1;1;310372;390144;391052;391073;415696;1;408308;408360;408382;408389;408390;408391;408393;1;379491;389019;389022;389034;389036;389040;1;322154;322162;322171;669907;322165;322166;322167;477667;477668;756358;737245;322182;322184;322185;322186;322187;469135;322188;754618;322190;322191;322194;323617;323652;323620;323621;323623;323624;712209;323625;323629;323630;323631;323632;323633;323634;323635;323636;323637;323639;323642;323638;323643;323644;323645;323647;323648;323649;323650;335713;335714;348549;348553;348554;348559;349040;349041;349044;349045;349727;349728;349729;349730;352486;352489;563338;390971;401282;1;2;3;4;5;6;7;8;39665;121326;169295;203167;229001;249730;267825;281410;295538;80383;103710;137796;1;390144;208741;39640;811113;31423;754619;486818;36685;38706;38747;38466;121114;48831;760038;55727;693031;55759;55769;57814;57820;57825;59547;58217;61271;61272;61275;61289;61293;61294;61319;61334;61346;61348;61352;61360;61361;62967;168943;168948;168951;168969;168970;168972;168998;636910;718437;127065;127077;127082;127116;126265;128748;128754;127942;130316;129534;132189;132210;132217;132218;132221;132224;132245;132246;132262;132272;132291;132293;132297;132301;133066;134845;134865;134867;134869;134874;134887;134890;134929;134947;134971;134987;134295;134296;134303;134314;136232;136244;136247;136249;136252;745635;136279;443642;136290;137428;137431;137441;137453;137456;137457;136970;769000;137092;137093;137099;137100;137101;137102;137103;767713;478729;202772;202775;202780;202783;202785;202787;202790;202794;457875;202796;202798;202802;202805;202808;202821;202834;202844;202857;202860;202867;202873;202889;202896;202904;202906;202908;202913;202914;202919;202920;172042;172051;172063;172064;172070;172078;171271;171280;171403;171578;171582;171596;171599;173127;173135;172582;172696;174115;174190;174194;174202;174213;174215;488241;176546;176549;176552;176554;176560;176562;176570;176571;176581;458890;492110;754378;730889;755044;177440;177446;177448;754379;177452;177456;177457;177463;177469;178432;178436;178439;464320;179258;179259;179262;179266;179272;179278;179283;179291;179293;180193;180196;180197;180198;700438;179840;806488;228729;228730;228734;228736;228737;228741;228747;228752;228755;228757;460100;228761;228763;228766;228771;228772;811458;228784;228791;228794;228800;228804;205449;205450;681418;205451;205454;205461;206207;206208;206212;206215;206217;206220;206222;206224;206242;205898;205947;206938;206943;206953;206542;206627;207570;207573;207579;207582;430624;208605;208611;208613;208615;208616;208619;208620;208621;208622;208624;208626;208627;208636;208638;208639;208642;208644;208647;208648;208649;208650;208655;208657;208658;208660;208662;208663;208664;208669;208674;208675;756432;208676;2086
Ultra Librarian 3D Model Ultra Librarian LM25117QPSQE/NOPB CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess