EN
  • EN
  • DE

LM25149QRGYRQ1

Part No LM25149QRGYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42-V AUTOMOTIVE SYNCHRONOUS BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000950-LM25149QRGYRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) -DC DC Switching Controllers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 24-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TJ)
Supplier Device Package 24-VQFN (5.5x3.5)
Control Features Current Limit, Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Pulse Skipping, Ramp, Slew Control, Soft Start
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Ultra Librarian 3D Model Ultra Librarian LM25149QRGYRQ1 CAD Model

Description

The LM25149QRGYRQ1 is a highly integrated, automotive-grade synchronous buck controller designed by Texas Instruments to deliver efficiency and reliability for automotive power supply applications. This advanced controller is tailored to manage and convert higher voltage batteries to the lower voltages required for various automotive subsystems, making it an essential component in modern vehicles.

Key Features

  • Wide Input Voltage Range: The LM25149QRGYRQ1 operates over a broad input voltage range from 3.5V to 42V, accommodating a variety of battery voltages and transient conditions, ensuring consistent performance even under challenging electrical environments.
  • High-Efficiency Operation: With its synchronous rectification and advanced control topologies, the device maximizes efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Robust Thermal Performance: The device is designed with thermal efficiency in mind, featuring a thermally enhanced package that helps to keep the controller operating within safe temperature limits.
  • Adjustable Switching Frequency: The switching frequency of the LM25149QRGYRQ1 is adjustable from 100 kHz to 2.2 MHz, allowing designers to optimize the size of external components and the performance for specific applications.
  • Enhanced Safety Features: It includes a range of protection features such as overvoltage, overcurrent, and thermal shutdown to ensure the safety and longevity of both the controller and the system it powers.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stress tests for reliability and performance across a wide range of temperatures.

Applications

The LM25149QRGYRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive power systems that require a dependable and efficient power source.

Package and Availability

The device is available in a VQFN-20 package, providing a compact footprint for space-constrained automotive applications. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6813 $51.4943
27+ $3.8410 $103.7070
41+ $3.7210 $152.5610
56+ $3.6010 $201.6560
72+ $3.4809 $250.6248
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess