EN
  • EN
  • DE

LM25574QMT

Part No LM25574QMT
Manufacturer Texas Instruments
Description LM25574/LM25574-Q1 SIMPLE SWITCHER 42V, 0.5A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197302-LM25574QMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25574QMT CAD Model

Description

The LM25574QMT is a highly integrated, space-efficient, low-noise power management solution from Texas Instruments, designed to meet the rigorous standards of automotive and industrial applications. This step-down switching voltage regulator offers a wide input voltage range, making it suitable for systems that require a reliable power source from a high voltage input.

Key Features:

  • Input Voltage Range: The device supports a broad input voltage range from 6V to 42V, accommodating fluctuations and transients, ensuring stable operation under variable conditions.
  • Output Voltage: It provides an adjustable output voltage that can be set from 1.225V to 37V, which allows for high versatility in different applications and designs.
  • Switching Frequency: The LM25574QMT operates at a fixed frequency of 500 kHz, which provides an optimal balance between efficiency and component size, reducing external inductor and capacitor sizes.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions. This feature enhances the safety and reliability of the overall system.
  • Thermal Shutdown: The integrated thermal shutdown function prevents damage from overheating, further ensuring the longevity of the product.

Applications:

This regulator is ideally suited for a range of applications, particularly those within the automotive sector, such as infotainment systems, GPS navigation, and ADAS (Advanced Driver Assistance Systems). It is also well-suited for industrial applications that require a stable and efficient power supply, including automation control systems, power converters, and telecommunications equipment.

Quality and Reliability:

The LM25574QMT is designed to meet the stringent quality demands of the automotive industry, adhering to the AEC-Q100 standard for automotive qualified products. Its robust design ensures performance in harsh environments, making it a reliable choice for critical applications.

With its combination of features, the LM25574QMT from Texas Instruments stands out as a versatile and durable solution for power management in a wide array of demanding applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3736 $52.4832
25+ $4.0968 $102.4200
38+ $3.9584 $150.4192
55+ $3.6816 $202.4880
71+ $3.5432 $251.5672
89+ $3.4048 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess