EN
  • EN
  • DE

SPD07N60C3

Part No SPD07N60C3
Manufacturer Infineon Technologies
Catalog FETs - Single
Description Trans MOSFET N-CH 600V 7.3A 3-Pin(2+Tab) DPAK T/R / Cool MOS Power Transistor | MOSFET N-CH 600V 7.3A TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 7.3A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 600mOhm at 4.6A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.9V at 350μA
Gate Charge (Qg) (Maximum) at Vgs 27nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 790pF at 25V
Power Dissipation (Maximum) 83W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PG-TO252-3
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1257872-SPD07N60C3
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPD07N60C3
Introduction Date July 25, 2002
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SPD07N60C3 CAD Model

Description

The SPD07N60C3 is a CoolMOS™ power MOSFET from Infineon Technologies. It's designed for high-voltage, high-efficiency power conversion applications. This N-channel MOSFET combines the advantages of superjunction technology with fast switching performance, making it suitable for switch-mode power supplies (SMPS), lighting, and other power electronic systems.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic equipment.
  • Lighting: Employed in electronic ballasts and LED lighting systems.
  • DC-DC Converters: Used in DC-DC converters for various applications.
  • Motor Drives: Implemented in motor drive circuits for controlling electric motors.
  • Solar Inverters: Used in solar inverters to convert DC power from solar panels to AC power.

Features:

  • CoolMOS™ Technology: Superjunction technology for low on-resistance and high breakdown voltage.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Breakdown Voltage (VDS): Provides robustness and reliability in high-voltage applications.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • Avalanche Ruggedness: Withstands avalanche conditions, enhancing reliability.

Benefits:

  • High Efficiency: CoolMOS™ technology and fast switching speed contribute to high efficiency, reducing power consumption and heat generation.
  • Improved System Reliability: High breakdown voltage and avalanche ruggedness enhance system reliability and prevent damage from voltage spikes.
  • Simplified Design: Integrated gate resistor simplifies the design process and reduces external component count.
  • Reduced Cooling Requirements: High efficiency reduces heat generation, minimizing the need for external cooling.
  • Cost-Effective Solution: High performance and reliability make it a cost-effective solution for power conversion applications.

Technical Specifications (Typical):

Drain-Source Voltage (VDS): 600V

Continuous Drain Current (ID): 7A

On-Resistance (RDS(on)): Typically 0.65 Ohms

Gate Threshold Voltage (VGS(th)): 3V

Operating Temperature Range: -55°C to +150°C

Package: TO-252

The SPD07N60C3 is a high-performance CoolMOS™ power MOSFET designed for high-efficiency power conversion applications. Its robust design, low on-resistance, and fast switching speed make it an excellent choice for demanding power electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0785 $59.3175
135+ $0.8850 $119.4750
205+ $0.8574 $175.7670
280+ $0.8298 $232.3440
365+ $0.8020 $292.7300
485+ $0.7191 $348.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess