EN
  • EN
  • DE

LM25574QMTX/NOPB

Part No LM25574QMTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 42V, 0.5A Step-Down Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 42V
Output Voltage 1.225V
Output Voltage MAX 40V
Output Current 500mA
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1197303-LM25574QMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM25574
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25574QMTX/NOPB CAD Model

Description

Product Overview: LM25574QMTX/NOPB

The LM25574QMTX/NOPB is a highly integrated, step-down switching regulator designed to provide efficient and reliable power conversion. Manufactured by Texas Instruments, a leader in semiconductor solutions, this regulator is part of their extensive power management portfolio. The LM25574QMTX/NOPB is suitable for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 42V, making it versatile for various applications that require operation from standard 12V or 24V rails.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1.225V with a guaranteed accuracy of ±1.5% over the full temperature range.
  • High Efficiency: With an integrated 170mΩ N-Channel MOSFET, the LM25574QMTX/NOPB offers high efficiency, which is critical for thermal management and energy savings.
  • Frequency Synchronization: The device allows for frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Protection Features: The regulator includes built-in thermal shutdown, overvoltage protection, and current limit to ensure reliable operation under adverse conditions.
  • Simple External Loop Compensation: This feature allows for easy optimization of the regulator's response to load transients and variations in input voltage.

Applications

The LM25574QMTX/NOPB's robust feature set makes it an excellent choice for powering complex systems in:

  • Automotive infotainment and body electronics
  • Industrial control systems
  • Networking equipment
  • Point-of-load power supplies
  • LED lighting and displays

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM25574QMTX/NOPB is available in a thermally enhanced 20-pin TSSOP (HTSSOP) package, ensuring efficient heat dissipation and reliability over an extended temperature range. Furthermore, the "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its advanced features and dependable performance, the LM25574QMTX/NOPB by Texas Instruments stands out as a sophisticated solution for modern power supply design challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0913 $52.5521
35+ $2.8956 $101.3460
54+ $2.7978 $151.0812
77+ $2.6021 $200.3617
100+ $2.5043 $250.4300
125+ $2.4065 $300.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess