EN
  • EN
  • DE

LM2574HVM-3.3

Part No LM2574HVM-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHER™ 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 50
MSL Level 2A (4 Weeks)
Win Source Part Number 1197314-LM2574HVM-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2574HVM-3.3 CAD Model

Description

LM2574HVM-3.3: Step-Down Voltage Regulator

The LM2574HVM-3.3 from Texas Instruments is a highly efficient, step-down (buck) voltage regulator that provides all the features necessary for a robust power management solution. Designed to convert a higher input voltage to a lower output voltage, the LM2574HVM-3.3 delivers a fixed output of 3.3 volts, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Output Voltage: 3.3V fixed output, suitable for logic-level devices and microcontrollers.
  • Output Current: Capable of delivering up to 0.5A of load current with excellent line and load regulation.
  • High Efficiency: Integrated switch allows for up to 52% efficiency, reducing power loss and heat generation.
  • Wide Input Range: Operates from a 4.75V to 40V input, accommodating a variety of power sources.
  • Simple Design: Requires minimal external components for an easy-to-design solution.
  • Thermal Shutdown: Built-in thermal shutdown and current limit protection enhance the safety and reliability of the device.
  • Frequency Operation: 52 kHz fixed frequency internal oscillator ensures predictable operation and simplifies noise filtering.

Applications:

The LM2574HVM-3.3 is versatile and can be used in various applications such as:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulator for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality:

This regulator comes in a TO-263 package, known for its good heat dissipation properties. Texas Instruments is committed to maintaining high-quality standards, ensuring that the LM2574HVM-3.3 meets the requirements of the most demanding electronic systems.

For detailed information, including pinouts, typical application circuits, and full electrical specifications, customers should refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7846 $54.2768
18+ $5.5669 $100.2042
28+ $5.3929 $151.0012
39+ $5.2190 $203.5410
50+ $5.0450 $252.2500
67+ $4.5231 $303.0477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,207 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess