EN
  • EN
  • DE

XC6215B122GR

Part No XC6215B122GR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description 0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414071-XC6215B122GR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6215B122GR CAD Model

Description

The XC6215B122GR is a low dropout (LDO) voltage regulator from Torex Semiconductor Ltd. It is designed for use in portable devices and other applications where a stable and efficient voltage source is required. It features low power consumption and high accuracy, making it ideal for battery-powered systems.

Applications:

  • Smartphones and Mobile Devices: Power management for various components.
  • Wearable Electronics: Powering sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT Devices: Providing a stable voltage source for low-power IoT applications.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Audio Players: Ensuring stable power for audio processing and amplification.

Features:

  • Low Dropout Voltage: Provides stable output even with a small difference between input and output voltage.
  • High Accuracy: Ensures precise output voltage regulation.
  • Low Power Consumption: Minimizes current draw to extend battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage.
  • Short Circuit Protection: Prevents damage in case of a short circuit condition.
  • Small Package: Available in compact packages for space-constrained applications.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Stable Performance: High accuracy ensures reliable operation of the connected circuitry.
  • Protection Against Damage: Overcurrent and short circuit protection enhance system reliability.
  • Compact Design: Small package size allows for integration into miniaturized electronic products.
  • Improved Efficiency: Low dropout voltage minimizes power loss and improves overall efficiency.

Additional Details:

The XC6215B122GR typically outputs a voltage around 1.2V. Specific details regarding input voltage range, output current capability, and package type should be verified in the official datasheet. It's designed to work with ceramic capacitors, providing stability and reducing the overall size and cost of the application. The device includes thermal shutdown functionality to prevent damage from overheating, adding another layer of protection. The quiescent current is very low, further contributing to power savings. Ensure proper heat sinking if operating at higher currents to avoid exceeding the device's thermal limits. Detailed specifications like output voltage accuracy, ripple rejection, and transient response can be found in the datasheet.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess