The LM1117IDTX-3.3 is a low dropout voltage regulator capable of delivering up to 800mA of continuous output current. Manufactured by Texas Instruments, this regulator is designed to provide high-quality power management solutions for a variety of electronic applications. The LM1117IDTX-3.3 operates at a fixed voltage of 3.3V, which is a common requirement for many digital circuits, including microcontrollers, sensors, and communication modules.
Key Features
- Output Voltage: Fixed 3.3V with an accuracy of ±1%.
- Output Current: Capable of delivering 800mA.
- Low Dropout: Typically 1.2V at 800mA of load current.
- Thermal Protection: Internal over-temperature shutdown circuitry.
- Current Limiting: Built-in output current limiting and short-circuit protection.
- Package: Available in TO-252 (DPAK) package suitable for surface-mount technology.
Applications
With its stable output and low dropout performance, the LM1117IDTX-3.3 is ideal for a variety of applications, including:
- Local on-card regulation
- Portable devices
- Linear power supplies
- Post-regulation for switching supplies
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM1117IDTX-3.3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable performance across different conditions and applications.
Ordering Information
To order the LM1117IDTX-3.3 or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact their authorized distributors. Ensure you are referring to the correct part number for the 3.3V fixed output voltage version of the LM1117 series.