EN
  • EN
  • DE

LM2574HVMX-5.0

Part No LM2574HVMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2574/LM2574HV SIMPLE SWITCHERâ„¢ 0.5A Step-Down Voltage Regulator | IC REG BUCK 5V 500MA 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM2574
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1197319-LM2574HVMX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2574HVMX-5.0 CAD Model

Description

Overview of Texas Instruments LM2574HVMX-5.0

The LM2574HVMX-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator that belongs to the SIMPLE SWITCHER® family of power converters. This device is designed to provide a fixed output voltage of 5V with a current rating of up to 0.5A. It is an ideal choice for a wide range of applications, from consumer electronics to industrial systems, where power efficiency and compact design are crucial.

Key Features

  • Fixed 5V Output: The regulator provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • High Efficiency: With an efficiency rating of up to 77%, the LM2574HVMX-5.0 minimizes energy loss and heat generation, making it suitable for power-sensitive applications.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.75V to 40V, accommodating a variety of power sources and fluctuating input conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The built-in oscillator ensures stable operation and reduces external component count.
  • Thermal Shutdown and Current Limit Protection: These features enhance the safety and reliability of the device by protecting it from excessive temperature and current conditions.
  • Low Power Standby Mode: The regulator can be switched into a low power mode to conserve energy when not in active use.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Portable Devices
  • Power Supplies

Product Specifications

Parameter Value Output Voltage 5V Output Current 0.5A Input Voltage Range 4.75V to 40V Switching Frequency 52 kHz Package Type SOP-14

The LM2574HVMX-5.0 is available in a SOP-14 package, which is suitable for surface-mount technology, allowing for a more streamlined and space-efficient PCB design. With its robust set of features and protections, this voltage regulator from Texas Instruments is a reliable and versatile solution for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess