The LM2575HVMX-5.0/NOPB is a robust and highly efficient voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM2575 series, which is well-known for its simplicity and ease of use in a wide range of applications. The device offers a fixed output voltage of 5.0V, making it ideal for standard 5V supply requirements.
Key Features
- Output Voltage: Fixed at 5.0V, providing a stable and regulated output for consistent performance.
- Output Current: Capable of delivering up to 1A of load current, suitable for a variety of moderate power applications.
- Efficiency: High-efficiency step-down (buck) voltage conversion, minimizing heat generation and power loss.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
- Package: Available in a surface-mount package, the LM2575HVMX-5.0/NOPB is compact and suitable for space-constrained applications.
- Frequency: Operates at a switching frequency of 52kHz, balancing efficiency and component size.
- Standard Certifications: The NOPB designation indicates that this product is lead-free and RoHS compliant, ensuring adherence to environmental standards.
Applications
The LM2575HVMX-5.0/NOPB is versatile and can be used in a variety of electronic devices and systems. Common applications include:
- Consumer Electronics
- Power Supplies for Embedded Systems
- Automotive Accessories
- Office and Telecommunication Equipment
- Portable Devices
Design Support
Texas Instruments offers comprehensive design support for the LM2575HVMX-5.0/NOPB, including detailed datasheets, application notes, and online design tools. Engineers and designers can access these resources to simplify the design process and accelerate time to market.
In conclusion, the LM2575HVMX-5.0/NOPB from Texas Instruments is a reliable and efficient solution for a variety of voltage regulation needs. Its ease of use, combined with robust protection features, makes it an excellent choice for both new designs and upgrades to existing systems.