The LM2575HVSX-3.3 from Texas Instruments is a robust and versatile step-down voltage regulator designed to deliver a fixed output voltage of 3.3V. This integrated circuit is part of the LM2575 series, which is known for its ease of use and efficient power conversion capabilities. The device is capable of driving a load up to 1A with excellent line and load regulation.
Key Features
- Output Voltage: Fixed 3.3V output to power various low-voltage electronics.
- Output Current: Capable of delivering up to 1A, suitable for a wide range of applications.
- Efficiency: High conversion efficiency, which is essential for battery-powered devices.
- Thermal Shutdown: Integrated thermal shutdown feature protects the IC from overheating.
- Voltage Protection: Built-in overvoltage protection ensures the longevity of the device and connected components.
- Adjustable Output: An external resistor divider allows for fine-tuning of the output voltage if needed.
- Package: Available in TO-263, which is suitable for surface-mount technology (SMT).
Applications
The LM2575HVSX-3.3 is ideal for a variety of applications where a stable and efficient 3.3V power source is required. It is commonly used in:
- Consumer Electronics
- Telecommunications
- Industrial Controls
- PC Peripherals
- Portable Devices
Design and Integration
Designing with the LM2575HVSX-3.3 is made simple due to its minimal external component requirement. The regulator only needs an input capacitor, an output capacitor, a diode, and an inductor to create a complete power supply. Its high switching frequency also allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply solution.
Quality and Reliability
As with all Texas Instruments products, the LM2575HVSX-3.3 is manufactured to the highest quality standards and is designed to meet rigorous reliability requirements, ensuring stable performance in a wide range of operating conditions and applications.