EN
  • EN
  • DE

VT351AFCX-ADJ

Part No VT351AFCX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Series *
Package Tray
Product Status Active
Base Product Number VT351
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 400235-VT351AFCX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT351AFCX-ADJ CAD Model

Description

Maxim Integrated's VT351AFCX-ADJ Voltage Regulator

The VT351AFCX-ADJ from Maxim Integrated is a high-performance adjustable voltage regulator designed to deliver a precise voltage supply for a wide range of applications. Its robust design and flexible output voltage customization make it an ideal choice for powering sensitive electronic devices where stable voltage is critical.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing the flexibility needed to cater to various device requirements. Users can set the output voltage to their desired level to ensure optimal performance for their specific application.
  • High Accuracy: The VT351AFCX-ADJ offers excellent regulation accuracy, which is essential for maintaining the performance and longevity of electronic components that are sensitive to voltage variations.
  • Low Dropout: The low dropout feature ensures that the regulator maintains its output regulation even when the input-to-output differential is minimal, making it highly efficient and reliable under a range of operating conditions.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself against overheating, thereby enhancing its durability and reliability.
  • Overcurrent Protection: The regulator includes overcurrent protection to prevent damage to the device and the connected components in the event of a current overload.

Applications

The versatility of the VT351AFCX-ADJ makes it suitable for an array of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor power supplies
  • Industrial control systems
  • Automotive electronics

Product Specifications

The VT351AFCX-ADJ voltage regulator is offered in a compact form factor, which allows for easy integration into a variety of circuit designs. Its specifications are designed to meet the stringent requirements of a broad range of electronic devices.

Conclusion

In summary, Maxim Integrated's VT351AFCX-ADJ is a sophisticated and adaptable voltage regulator that provides the precision, efficiency, and protection necessary for high-quality power management. Its adjustable voltage output and comprehensive protection features make it a valuable component for any application requiring a reliable and stable voltage supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0457 $57.8683
47+ $2.4983 $117.4201
72+ $2.4209 $174.3048
99+ $2.3423 $231.8877
128+ $2.2650 $289.9200
171+ $2.0305 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess