EN
  • EN
  • DE

LP3853ES-2.5

Part No LP3853ES-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3853/LP3856 3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 2.5V 3A DDPAK/TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.6V at 3A
Output Current 3A
Current - Quiescent (Iq) 4mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3853
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203304-LP3853ES-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3853ES-2.5 CAD Model

Description

Product Overview: Texas Instruments LP3853ES-2.5

The LP3853ES-2.5 is a high-performance, low-dropout regulator (LDO) designed by the renowned semiconductor manufacturer, Texas Instruments. This LDO is engineered to deliver a continuous 3A of output current with an input voltage range of 2.5V to 7V, making it an ideal solution for a variety of applications that require a stable and efficient power supply.

Key Features

  • Output Voltage: The LP3853ES-2.5 provides a fixed output voltage of 2.5V, which is suitable for powering low-voltage digital circuits and microprocessors.
  • High Output Current: With its ability to supply up to 3A of output current, this LDO can cater to the needs of demanding applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), thus improving performance and reliability.
  • Fast Transient Response: The LP3853ES-2.5 is designed to have a fast transient response, which is crucial for maintaining voltage stability during rapid load changes.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the application from over-current and over-temperature conditions.

Applications

The versatility of the LP3853ES-2.5 allows it to be used in a wide array of applications, including:

  • Powering CPUs, DSPs, and other processors
  • Telecommunication and networking equipment
  • Consumer electronics
  • Industrial and automotive systems
  • Portable and battery-powered devices

Package and Quality

The LP3853ES-2.5 comes in a reliable TO-263 package, which is designed for optimal thermal performance and space-saving on the PCB. Texas Instruments is known for its commitment to high-quality products, and this regulator is no exception. It meets rigorous industry standards for performance and reliability, ensuring a trustworthy solution for your power supply needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9976 $53.9856
14+ $7.3827 $103.3578
21+ $7.1520 $150.1920
29+ $6.9213 $200.7177
38+ $6.6906 $254.2428
51+ $5.9985 $305.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess