EN
  • EN
  • DE

TPS561208DDCR

Part No TPS561208DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Family Name TPS561208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS561208DDCR-ND, 296-47886-6, 296-47886-2, 296-47886-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846129-TPS561208DDCR
Ultra Librarian 3D Model Ultra Librarian TPS561208DDCR CAD Model

Description

Overview of Texas Instruments TPS561208DDCR

The Texas Instruments TPS561208DDCR is a highly efficient, synchronous step-down (buck) converter that is designed to deliver a constant current and voltage to power various electronic devices. It is a part of TI's extensive range of power management integrated circuits, tailored to meet the stringent requirements of modern electronic systems.

Key Features

  • Input Voltage Range: The TPS561208DDCR operates with an input voltage range from 4.5V to 17V, making it versatile for a wide array of applications from industrial to consumer electronics.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.6V to as high as 7V using external resistors, ensuring compatibility with various low-voltage circuits and microprocessors.
  • High Efficiency: With its synchronous step-down design, the device achieves high efficiency at light loads with its Eco-mode™ feature, which reduces quiescent current and improves battery life in portable applications.
  • Current Capability: The converter can deliver up to 2A of continuous output current, making it suitable for powering a broad range of components.
  • Thermal and Overcurrent Protection: The TPS561208DDCR includes built-in thermal shutdown and overcurrent protection, safeguarding the device and connected components from potential damage due to overheating or excessive current draw.
  • Compact Package: It is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS561208DDCR is a versatile power solution that can be used in a variety of applications, including:

  • Consumer Electronics
  • Set-Top Boxes
  • Networking Equipment
  • Point-of-Load Conversions
  • Field-Programmable Gate Arrays (FPGAs)

Conclusion

With its wide input voltage range, adjustable output, high efficiency, and compact design, the Texas Instruments TPS561208DDCR is an excellent choice for designers looking for a reliable and versatile buck converter. The integration of safety features such as thermal and overcurrent protection ensures that this power management IC can sustain the demands of modern electronic devices while maintaining the integrity and longevity of the system.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3619 $50.6660
340+ $0.2970 $100.9800
525+ $0.2877 $151.0425
720+ $0.2784 $200.4480
930+ $0.2691 $250.2630
1,245+ $0.2413 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,530 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess