EN
  • EN
  • DE
  • IT

LM2575T-15

Part No LM2575T-15
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK 15V 1A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 15V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LM2575
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197385-LM2575T-15
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575T-15 CAD Model

Description

The LM2575T-15, manufactured by Texas Instruments, is a versatile and robust step-down voltage regulator that offers a fixed output voltage of 15V. This component is part of the LM2575 series, which is specifically designed to deliver high-efficiency power conversion with minimal external components. The LM2575T-15 is well-suited for a wide range of applications, including consumer electronics, industrial hardware, and embedded systems.

Key Features

  • Output Voltage: Fixed 15V output with a tolerance of ±4% over line and load conditions.
  • Current Output: Capable of delivering up to 1A of continuous current.
  • Efficiency: High conversion efficiency up to 77%, which varies according to the load and input voltage conditions.
  • Operating Frequency: 52kHz fixed frequency internal oscillator.
  • Thermal Shutdown and Current Limit: In-built protection features to enhance the durability and reliability of the device.
  • Simple Design: Requires minimal external components for typical applications, including a diode, an inductor, and a few capacitors.
  • Versatility: Suitable for a broad range of input voltages, from 4V to 40V.

Applications

The LM2575T-15's robustness and straightforward implementation make it an ideal choice for various applications that require a stable and reliable 15V power supply. It is commonly used in:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Package and Quality

This component comes in a TO-220 package, which is designed for easy mounting and heat dissipation. Texas Instruments is known for its commitment to quality, and the LM2575T-15 is no exception. It is constructed with high standards to ensure performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3171 $101.4720
490+ $0.3072 $150.5280
675+ $0.2973 $200.6775
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess