EN
  • EN
  • DE
  • IT

LM2575T-3.3

Part No LM2575T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK 3.3V 1A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number LM2575
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197387-LM2575T-3.3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2575T-3.3 CAD Model

Description

The LM2575T-3.3 from Texas Instruments is a robust and versatile step-down voltage regulator designed to deliver a fixed output voltage of 3.3V. This regulator is a part of the LM2575 series, which is well-known for its ease of use and comprehensive features. With its ability to handle a maximum input voltage of 40V and output currents of up to 1A, the LM2575T-3.3 is an excellent choice for a wide range of applications, including consumer electronics, embedded systems, and industrial hardware.

Key Features

  • Output Voltage: Fixed 3.3V with a tolerance of ±4% over line, load, and temperature variations.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Input Voltage Range: Operates with an input range of 4V to 40V, making it suitable for a variety of input sources.
  • Efficiency: Features high efficiency, with a typical value of 77% at 500mA load, reducing power loss and heat generation.
  • Thermal Shutdown and Current Limit: Built-in protection features guard against overheating and overcurrent conditions.
  • Frequency: Operates at a fixed frequency of 52kHz, allowing for the use of smaller external components.
  • Package: Available in a TO-220 package, which is suitable for through-hole mounting and easy integration into various circuit designs.

Applications

The LM2575T-3.3 is ideal for a broad spectrum of applications. It is commonly used in:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Design Support

Texas Instruments provides extensive design support for the LM2575T-3.3, including datasheets, application notes, and simulation tools to assist engineers in implementing the regulator into their designs. This support ensures a smooth design process and helps to minimize time to market for products incorporating the LM2575T-3.3.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5565 $58.4325
250+ $0.4566 $114.1500
380+ $0.4424 $168.1120
525+ $0.4282 $224.8050
680+ $0.4138 $281.3840
910+ $0.3711 $337.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess