EN
  • EN
  • DE

LM2576HVT-ADJ/LF03

Part No LM2576HVT-ADJ/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO220-5 / Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5 Formed Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.23V
Voltage - Output (Max) 57V
Current - Output 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Base Product Number LM2576
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2576HVTADJLF03,-296-35125-5,LM2576HVT-ADJ/LF03-ND,2156-LM2576HVT-ADJ/LF03,-296-35125-5-ND,296-35125-5,TEXTISLM2576HVT-ADJ/LF03
Standard Package 45
Win Source Part Number 1317732-LM2576HVT-ADJ/LF03
Ultra Librarian 3D Model Ultra Librarian LM2576HVT-ADJ/LF03 CAD Model

Description

Product Overview: LM2576HVT-ADJ/LF03

The LM2576HVT-ADJ/LF03 from Texas Instruments is a highly efficient, step-down voltage regulator that offers all the functional capabilities necessary for a robust power supply circuit. This adjustable version of the regulator is specifically designed to cater to a wide range of output voltage requirements, making it a versatile choice for various applications.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set with just two external resistors. This feature allows for a flexible output voltage range from 1.23 V to 37 V, accommodating a variety of design needs.
  • High Efficiency: The LM2576HVT-ADJ/LF03 operates with a high efficiency, which can be up to 90%, minimizing heat generation and reducing the need for additional heat sinking.
  • Output Current: Capable of delivering up to 3A of output current, this regulator can power a wide range of components, from simple low-power devices to more demanding applications.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protection features ensure the longevity and reliability of both the regulator and the overall system by preventing damage from overheating and overcurrent scenarios.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency oscillator helps to simplify the design of the power supply by reducing the number of external components required.

Applications

Due to its versatile nature and robust design, the LM2576HVT-ADJ/LF03 is suited for a wide array of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

Quality and Reliability

As with all Texas Instruments products, the LM2576HVT-ADJ/LF03 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Designers can trust this component to deliver consistent power management across a variety of use cases.

Whether you're designing a new power supply or looking to upgrade an existing one, the LM2576HVT-ADJ/LF03 offers a combination of flexibility, efficiency, and reliability that makes it an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1491 $54.4473
7+ $14.8916 $104.2412
11+ $14.4262 $158.6882
15+ $13.9609 $209.4135
19+ $13.4955 $256.4145
25+ $12.0994 $302.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess