EN
  • EN
  • DE

LM2576S-15/NOPB

Part No LM2576S-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 3A TO263-5 / Conv DC-DC 4V to 40V Inv/Step Down Single-Out 15V 3A 6-Pin(5+Tab) TO-263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 15V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 778738-LM2576S-15/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2576-15
Introduction Date March 01, 1995
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2576S-15/NOPB CAD Model

Description

The LM2576S-15/NOPB from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation. As part of the SIMPLE SWITCHER® series, this step-down voltage regulator is capable of driving a 3A load with excellent line and load regulation. The LM2576S-15/NOPB is the ideal choice for a wide variety of applications requiring a fixed 15V output voltage.

Key Features

  • Output Voltage: Fixed 15V output voltage with a tolerance of ±4% over line and load conditions.
  • Output Current: Capable of delivering 3A of output current.
  • Efficiency: High efficiency up to 90%, which is maintained over a wide range of load conditions.
  • Thermal Shutdown and Current Limit: Integrated features for protection against over-temperature and over-current conditions.
  • Simple Design: Requires a minimal number of external components for a complete regulator design, simplifying the design process.
  • Package: Available in a TO-263 package that provides optimal power dissipation and space efficiency.
  • Frequency: Fixed 52 kHz oscillator frequency.

Applications

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Quality and Environmental Compliance

The LM2576S-15/NOPB is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. It is also designated as "NOPB" (No Lead (Pb)), reflecting Texas Instruments' commitment to environmental sustainability and reduced lead content.

As a robust power solution, the LM2576S-15/NOPB meets the stringent requirements of various industrial, commercial, and consumer applications. Texas Instruments' dedication to quality and performance ensures that this voltage regulator delivers reliable and consistent operation for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess