EN
  • EN
  • DE
  • IT

LM2577SX-12

Part No LM2577SX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER® Step-Up Voltage Regulator | IC REG MULT CONFG 12V 3A TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 3A (Switch)
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2577
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197436-LM2577SX-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2577SX-12 CAD Model

Description

Product Overview: LM2577SX-12 by Texas Instruments

The LM2577SX-12 is a robust and versatile DC-DC converter integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This particular component is part of the SIMPLE SWITCHER® family, which is renowned for its ease of use and minimal external component requirement. The LM2577SX-12 is designed to provide a regulated output voltage of 12V from an input voltage ranging between 3.5V and 40V, making it suitable for a wide array of applications.

Key Features

  • Adjustable Output Voltage: While the device is optimized for a 12V output, it can be adjusted with external resistors for voltages ranging from 1.23V to 37V.
  • High Efficiency: The switch mode power supply design ensures high efficiency, which is critical for portable and battery-powered devices.
  • 3.0A Output Current: Its capability to deliver up to 3.0A of output current makes it suitable for high-power applications.
  • 52 kHz Fixed Frequency Internal Oscillator: The internal oscillator reduces external components and simplifies the design process.
  • Thermal Shutdown and Current Limit Protection: These features provide added safety and reliability by protecting the device from excessive temperature and current.

Applications

The LM2577SX-12 is ideal for a variety of applications, including but not limited to:

  • Step-up (Boost) Voltage Applications
  • Battery-powered Devices
  • Portable Hand-held Instruments
  • 12V Power Supplies
  • Automotive Accessories

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM2577SX-12 is no exception, and it is built to meet stringent industry standards for performance and durability. Whether for commercial, industrial, or automotive use, this voltage regulator ensures a reliable and efficient power solution.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the LM2577SX-12.

You May Also Be Interested in

Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2031 $58.8434
33+ $3.4487 $113.8071
51+ $3.3410 $170.3910
70+ $3.2331 $226.3170
90+ $3.1254 $281.2860
120+ $2.8020 $336.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess