EN
  • EN
  • DE

LM2585S-5.0/NOPB

Part No LM2585S-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG 5V 3A TO263 / Conv DC-DC 4V to 40V Step Up Single-Out 5V 3A 6-Pin(5+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 3A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 778755-LM2585S-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2585
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2585S-5.0/NOPB CAD Model

Description

The LM2585S-5.0/NOPB from Texas Instruments is a versatile and efficient Simple Switcher® 3A step-up voltage regulator in a TO-263 package. This integrated circuit is designed to provide an easy and reliable solution for converting a lower voltage input into a higher voltage output, with a fixed output voltage of 5V.

Key Features

  • Output Voltage: 5V fixed output ensures compatibility with a wide range of devices requiring a stable 5V supply.
  • Output Current: Capable of delivering up to 3A of output current to support various power requirements.
  • Input Voltage Range: Operates over a wide input voltage range from 4V to 40V, making it suitable for applications with varying input supplies.
  • Efficiency: High-efficiency design minimizes power loss during conversion, improving overall system performance.
  • Frequency: 52 kHz fixed frequency internal oscillator reduces the size of the external components and simplifies the design.
  • Thermal Shutdown: Features thermal shutdown and current limit protection to safeguard the device and the system under extreme conditions.
  • Package: Supplied in a TO-263 package, which is known for its excellent power dissipation and small footprint.
  • Lead-Free: The NOPB (No Lead) designation indicates that the device is manufactured without the use of lead, making it suitable for RoHS-compliant applications.

Applications

The LM2585S-5.0/NOPB is ideal for a variety of applications that require a reliable and efficient power supply solution. It is commonly used in:

  • Simple high-voltage power supplies for industrial systems
  • Automotive accessories and onboard electronics
  • Power supplies for battery-operated devices
  • Step-up voltage applications in consumer electronics
  • Telecommunications infrastructure

With its robust design and ease of use, the LM2585S-5.0/NOPB by Texas Instruments is an excellent choice for design engineers looking to implement a compact and efficient power supply in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3438 $56.0628
14+ $7.6668 $107.3352
21+ $7.4272 $155.9712
28+ $7.1876 $201.2528
36+ $6.9480 $250.1280
49+ $6.2292 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess