EN
  • EN
  • DE

LM2587T-12

Part No LM2587T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2587 SIMPLE SWITCHER 5A Flyback Regulator | IC REG MULT CONFG 12V 5A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2587
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197472-LM2587T-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2587T-12 CAD Model

Description

Overview of Texas Instruments LM2587T-12

The LM2587T-12 is a versatile and robust voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the SIMPLE SWITCHER® family of power converters, which are known for their ease of use and outstanding performance. The LM2587T-12 is specifically engineered to deliver a fixed output voltage of 12V with high efficiency and reliability.

Key Features

  • Output Voltage: The device provides a stable 12V output, making it suitable for a wide range of applications that require a consistent power supply.
  • Current Rating: It can deliver up to 3A of output current, ensuring that even high-demand devices can be powered effectively.
  • High Efficiency: The LM2587T-12 boasts a high-efficiency rating, which minimizes energy loss and heat generation, even at full load.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range of 4V to 40V, accommodating various power sources and fluctuations in supply voltage.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed-frequency oscillator ensures stable operation and simplifies the design of external components.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device from damage due to overheating and overcurrent conditions.

Applications

The LM2587T-12 is ideal for a multitude of applications, including but not limited to:

  • Simple high-efficiency step-up (boost) regulators
  • Positive to negative converters (Buck-Boost)
  • Multiple output regulators
  • Power supplies for battery-operated devices

Package and Quality

Encased in a TO-220 package, the LM2587T-12 is designed with a compact footprint for easy integration into a wide variety of designs. Texas Instruments is committed to the highest standards of quality and reliability, ensuring that this product meets rigorous industry specifications for performance and durability.

Whether you are designing a new power system or retrofitting an existing one, the LM2587T-12 from Texas Instruments provides a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2868 $60.8604
7+ $16.6456 $116.5192
10+ $16.1255 $161.2550
13+ $15.6053 $202.8689
17+ $15.0851 $256.4467
23+ $13.5246 $311.0658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess