EN
  • EN
  • DE

LM2588S-ADJ

Part No LM2588S-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2588 SIMPLE SWITCHER 5A Flyback Regulator with Shutdown | IC REG MULT CONFG ADJ 5A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 60V
Output Current 5A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2588
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197479-LM2588S-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2588S-ADJ CAD Model

Description

The LM2588S-ADJ from Texas Instruments is a versatile and highly efficient SIMPLE SWITCHER® regulator designed to deliver a wide range of output voltages, which can be adjusted by the user. This component is particularly suited for applications requiring high output voltage and current, up to 5A, with the added benefit of a simple and straightforward design process.

Key Features

  • Adjustable Output Voltage: The LM2588S-ADJ offers an adjustable output voltage feature, providing design flexibility. This allows users to set the output voltage to a desired level by using external resistors to configure the feedback pin.
  • High Efficiency: A hallmark of the SIMPLE SWITCHER® line, this regulator is designed to achieve high efficiency, which can reach up to 90%, minimizing heat generation and power loss in a variety of applications.
  • High Output Current: With the capability to deliver up to 5A of output current, this regulator can power a wide array of devices and is suitable for demanding applications.
  • Wide Input Voltage Range: The LM2588S-ADJ operates with an input voltage range from 4V to 40V, accommodating various power supply requirements and ensuring versatility across different platforms.
  • Flyback Regulator Topology: Utilizing the flyback regulator topology, this device provides isolation between the input and output as an option, which is beneficial for applications requiring electrical isolation.
  • Integrated Features: It includes an on-chip 5A NPN switch, which reduces the number of external components required. Additionally, it has built-in protection features such as thermal shutdown and current limit protection to enhance the reliability of the end application.
  • Minimal External Components: Designed to work with a minimal number of external components, the LM2588S-ADJ simplifies the design and reduces the overall bill of materials.

Applications

The LM2588S-ADJ is suitable for a broad range of applications, including but not limited to telecommunications equipment, consumer electronics, automotive applications, and industrial hardware. Its ability to provide a high current output with a wide range of input voltages makes it an ideal choice for power supply designs that require a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9557 $50.8671
8+ $13.9124 $111.2992
12+ $13.4777 $161.7324
16+ $13.0429 $208.6864
20+ $12.6081 $252.1620
27+ $11.3038 $305.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,265 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess