EN
  • EN
  • DE

LM2588SX-12/NOPB

Part No LM2588SX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG 12V 5A TO263 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 12V 5A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 5A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package DDPAK/TO-263-7
Win Source Part Number 778769-LM2588SX-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2588
Introduction Date April 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2588SX-12/NOPB CAD Model

Description

The LM2588SX-12/NOPB is a highly efficient, step-up voltage regulator designed and manufactured by Texas Instruments. This switch mode power supply (SMPS) component belongs to the SIMPLE SWITCHER® family, renowned for their ease of use and robust performance. It is specifically engineered to deliver a fixed output voltage of 12V, which makes it an ideal choice for a wide range of applications requiring a stable and efficient power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 12V, suitable for various electronic devices and circuits that require consistent power.
  • High Efficiency: With its advanced design, the LM2588SX-12/NOPB achieves high efficiency, reducing energy loss and heat generation, making it suitable for energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency of the regulator can be adjusted up to 100 kHz, allowing designers to optimize the component for performance or for reduced electromagnetic interference (EMI).
  • Integrated Features: It includes an on-chip 5A NPN switch, which simplifies the design and reduces the need for external components.
  • Thermal Shutdown: The device is equipped with thermal shutdown protection, safeguarding it against damage from overheating.
  • Current Limit Protection: In-built current limit protection ensures that the device operates within safe current levels, preventing damage due to overcurrent conditions.

Applications

The LM2588SX-12/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunication equipment
  • Consumer electronics
  • Industrial systems
  • Automotive applications
  • Portable battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM2588SX-12/NOPB is no exception and is available in a thermally enhanced TO-263 package, which is lead-free and RoHS compliant, ensuring it meets the latest environmental standards. The device's reliability is further enhanced by its ability to operate over an industrial temperature range.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess