EN
  • EN
  • DE

LM2590HVS-3.3

Part No LM2590HVS-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 3.3V 1A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2590
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197495-LM2590HVS-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2590HVS-3.3 CAD Model

Description

The LM2590HVS-3.3 is a robust and efficient voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 3.3V. This regulator is part of the LM2590 Simple Switcher® series, which is renowned for its ease of use and high performance. The device is capable of driving a 1A load with excellent line and load regulation, making it a versatile choice for a wide range of applications.

Key Features

  • Output Voltage: Fixed 3.3V output to power various electronic circuits.
  • Current Capability: Capable of supplying up to 1A of load current.
  • High Efficiency: Integrated features such as a switch and associated circuitry provide high efficiency over a wide range of load currents.
  • Thermal Shutdown and Current Limit: Protection features include thermal shutdown and current limit to safeguard the device and the load under extreme conditions.
  • Wide Input Voltage Range: Operates from a 4.5V to 60V input, accommodating various supply sources.
  • Frequency Adjustability: The switching frequency can be adjusted, allowing flexibility in choosing inductor size and optimizing efficiency.

Applications

The LM2590HVS-3.3 is a versatile component suitable for a multitude of applications including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Quality and Reliability

As with all Texas Instruments products, the LM2590HVS-3.3 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Whether for commercial, industrial, or military applications, this voltage regulator is designed to meet your power management needs with efficiency and precision.

Ordering Information

To order the LM2590HVS-3.3 or to obtain more information, datasheets, and support, visit the Texas Instruments website or contact an authorized distributor. Ensure that your designs are powered effectively with the LM2590HVS-3.3, a trusted solution from Texas Instruments.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0473 $54.4257
21+ $4.9619 $104.1999
32+ $4.8069 $153.8208
43+ $4.6518 $200.0274
56+ $4.4968 $251.8208
75+ $4.0316 $302.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,205 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess