EN
  • EN
  • DE

SMBT1199RLT1

Part No SMBT1199RLT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBT1199
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 716286-SMBT1199RLT1
Ultra Librarian 3D Model Ultra Librarian SMBT1199RLT1 CAD Model

Description

ON Semiconductor SMBT1199RLT1: A Robust Bipolar Transistor

The SMBT1199RLT1 is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is crafted to meet the stringent requirements of modern electronic circuits, providing reliability and efficiency in a compact SOT-23 package.

Key Features

  • High Current Gain: The SMBT1199RLT1 boasts a high current gain (hFE), making it suitable for amplification applications where signal strength is a critical factor.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 40V, it can operate effectively in low-voltage circuits, which is beneficial for battery-powered devices and portable electronics.
  • High Collector Current: It can handle a continuous collector current (IC) of up to 200mA, allowing it to drive moderate loads in a circuit.
  • Fast Switching Speeds: The device is characterized by its fast switching times, which is essential for high-frequency operations and digital circuit interfacing.
  • Energy Efficiency: ON Semiconductor's focus on energy-efficient components ensures that the SMBT1199RLT1 has low power dissipation, contributing to the overall energy efficiency of the end application.
  • Compact Footprint: The SOT-23 package is known for its small size, making it ideal for space-constrained applications without sacrificing performance.

Applications

The SMBT1199RLT1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Switching operations in consumer electronics
  • Driver stages in amplifiers
  • Power management in portable devices
  • Control systems in automotive technology

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the industry's highest standards. The SMBT1199RLT1 is no exception, offering excellent performance and reliability. Whether for commercial, industrial, or automotive applications, this NPN bipolar transistor is designed to withstand the rigors of daily use while providing consistent, dependable performance.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess