EN
  • EN
  • DE

LM2590HVS-ADJ

Part No LM2590HVS-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter | IC REG BUCK ADJ 1A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 57V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2590
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197497-LM2590HVS-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2590HVS-ADJ CAD Model

Description

Product Overview: LM2590HVS-ADJ from Texas Instruments

The LM2590HVS-ADJ from Texas Instruments is a high-performance, adjustable output voltage regulator that is part of the SIMPLE SWITCHER® family of power management devices. This regulator is specifically designed to deliver up to 1.5A of output current with voltage outputs that can be adjusted from 1.23V to 57V. The device is capable of providing excellent power efficiency and is suitable for a wide range of applications, including but not limited to telecom equipment, consumer electronics, and industrial hardware.

Key Features

  • Adjustable Output Voltage: The LM2590HVS-ADJ offers an adjustable output voltage range from 1.23V to 57V, making it highly versatile for various applications.
  • High Efficiency: With a peak efficiency of 77% for 12V to 5V conversion, this regulator ensures minimal power loss during operation, making it an energy-efficient choice for designers.
  • High Output Current: It is capable of delivering up to 1.5A of continuous output current, which is suitable for a broad range of power needs.
  • Wide Input Voltage Range: The device can handle an input voltage range from 4.5V to 60V, providing flexibility in accommodating various input sources.
  • Thermal Shutdown and Current Limit Protection: These built-in protection features safeguard the device against overcurrent and overheating conditions, ensuring reliable operation and longevity.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering and provides predictable performance.

Applications

  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial Hardware and Instrumentation
  • Automotive Electronics
  • Portable Battery-Powered Devices

The LM2590HVS-ADJ is available in a TO-263 package, which is designed for optimal thermal performance and space efficiency in high-density circuit board layouts. Its robust design and comprehensive features make the LM2590HVS-ADJ a reliable and flexible solution for a wide array of power supply requirements.

For detailed technical specifications, application notes, and support resources, engineers and product designers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0783 $56.6264
18+ $5.8078 $104.5404
27+ $5.6263 $151.9101
37+ $5.4448 $201.4576
48+ $5.2633 $252.6384
64+ $4.7189 $302.0096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess