The LM2590HVSX-3.3 is a robust, high-performance voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.3V with exceptional efficiency and stability. This device is part of the LM2590HV series, which is well-known for its simple and elegant switching regulator design. With an impressive output current capability of up to 1.5A, the LM2590HVSX-3.3 is an excellent choice for a wide range of applications requiring a reliable power source.
Key Features
- Output Voltage: Fixed 3.3V output to power various electronic circuits.
- Output Current: Capable of delivering up to 1.5A, suitable for high-load applications.
- Input Voltage Range: Wide input range from 4.5V to 60V, accommodating various power supplies and battery technologies.
- Efficiency: High-efficiency operation, which minimizes heat generation and improves system performance.
- Thermal Shutdown: Integrated thermal shutdown feature to protect the device under extreme operating conditions.
- Adjustable Switching Frequency: User-adjustable frequency from 150 kHz to 1.5 MHz allows flexibility in design and optimization of inductor size and efficiency.
Applications
The LM2590HVSX-3.3 is versatile and can be used in various applications such as:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Package and Quality
The device comes in a TO-263 package, which is designed for optimal thermal performance and space-saving on PCBs. Texas Instruments' commitment to quality ensures that the LM2590HVSX-3.3 meets the highest standards for reliability and performance.
Conclusion
For designers looking for a reliable and efficient voltage regulation solution, the LM2590HVSX-3.3 from Texas Instruments stands out as a top choice. Its combination of features, including a wide input voltage range, high output current, and adjustable switching frequency, make it a versatile and powerful component for a multitude of power management applications.