EN
  • EN
  • DE

LM2590HVT-3.3/NOPB

Part No LM2590HVT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A TO220-7 / Conv DC-DC 4.5V to 60V Step Down Single-Out 3.3V 1A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778775-LM2590HVT-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2590HV
Introduction Date December 01, 2001
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2590HVT-3.3/NOPB CAD Model

Description

LM2590HVT-3.3/NOPB Voltage Regulator by Texas Instruments

The LM2590HVT-3.3/NOPB is a high-performance integrated circuit manufactured by Texas Instruments, designed to provide a reliable and efficient power management solution. This voltage regulator is part of the LM2590 series, which are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator capable of driving a 1A load with excellent line and load regulation.

Key Features:

  • Output Voltage: The device has a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other standard 3.3V digital systems.
  • Output Current: It is capable of delivering up to 1A of continuous output current, making it suitable for a wide range of applications.
  • High Efficiency: The LM2590HVT-3.3/NOPB offers a high efficiency that can reach up to 77% at 1A load, minimizing energy loss and heat generation.
  • Thermal Shutdown and Current Limit Protection: These features ensure the device operates within safe temperature and current ranges, improving the reliability and longevity of the regulator and the system it powers.
  • Wide Input Voltage Range: The regulator can handle an input voltage range from 4.5V to 60V, allowing it to be used in various applications with different power supply requirements.
  • Frequency Adjustable: Users can adjust the switching frequency from 150 kHz to 1.5 MHz with a single external resistor, providing flexibility in component selection for noise-sensitive applications.
  • Package: The device comes in a TO-220 package, which is known for its robustness and ease of mounting on a printed circuit board.
  • Lead-Free and RoHS Compliant: The LM2590HVT-3.3/NOPB is supplied in a lead-free package and is fully RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The LM2590HVT-3.3/NOPB is versatile and can be used in a variety of applications including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

This voltage regulator from Texas Instruments is a reliable solution for designers looking to implement an efficient power management system in their electronic projects. With its robust feature set and wide compatibility, the LM2590HVT-3.3/NOPB is an excellent choice for both new designs and as a replacement for existing systems requiring a stable 3.3V supply.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess