EN
  • EN
  • DE
  • IT

LM2590HVT-ADJ/NOPB

Part No LM2590HVT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TO220-7 / Conv DC-DC 4.5V to 60V Step Down Single-Out 1.2V to 57V 1A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 1.2V
Output Voltage MAX 57V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778777-LM2590HVT-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2590HV
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2590HVT-ADJ/NOPB CAD Model

Description

Product Overview: LM2590HVT-ADJ/NOPB

The LM2590HVT-ADJ/NOPB is a versatile and highly efficient Simple Switcher® power converter from Texas Instruments, designed for step-down voltage applications. This adjustable regulator is capable of delivering up to 3A of output current and accepts a wide input voltage range from 4.5V to 60V, making it suitable for a variety of industrial, automotive, and consumer electronics applications.

With its adjustable output voltage feature, the LM2590HVT-ADJ/NOPB can be set to any value between 1.23V and 57V using two external resistors. This flexibility allows designers to use the same component for multiple designs, simplifying inventory management and reducing overall costs.

The device employs a fixed-frequency PWM architecture that results in low, predictable output noise that is easy to filter. The high efficiency of the LM2590HVT-ADJ/NOPB minimizes the need for heatsinks even at full load and high power operation. Its thermal shutdown and current limit features provide additional protection for the power supply and the load.

The LM2590HVT-ADJ/NOPB also includes a standard series of features such as a guaranteed 4% tolerance on output voltage within specified input voltages and output load conditions, and ±10% on the oscillator frequency. External shutdown is included, featuring typically 50 μA standby current. The output switch includes cycle-by-cycle current limiting, as well as thermal shutdown for full protection under fault conditions.

This product is offered in a TO-220 package, which is known for its robustness and excellent thermal performance. Moreover, the NOPB designation indicates that this component is lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements for hazardous substances in electronic devices.

In summary, the LM2590HVT-ADJ/NOPB is a reliable, flexible, and efficient solution for voltage regulation needs in a wide array of applications. Its ease of use, combined with its comprehensive feature set, ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess