The LM2591HVSX-5.0, manufactured by Texas Instruments, is a highly efficient, monolithic integrated circuit for voltage regulation. Designed to deliver a fixed output voltage of 5.0V with a capability to handle up to 1A of output current, this regulator is an ideal solution for a wide array of applications, including but not limited to consumer electronics, automotive, and industrial systems.
Key Features:
- Output Voltage: Precisely regulated 5.0V output suitable for a variety of electronic devices.
- Output Current: Capable of delivering up to 1A, making it suitable for moderate power requirements.
- Efficiency: High-efficiency operation with significantly reduced heat generation due to its switch-mode design.
- Thermal Shutdown and Current Limit: Enhanced safety features protect against overcurrent and overheating scenarios.
- Adjustable Output: Though designed for a 5.0V output, the voltage can be adjusted with external resistors for application-specific requirements.
- Wide Input Voltage Range: Operates with input voltages from 4.5V to 60V, accommodating a broad spectrum of power supplies.
- Package: Available in a TO-263 package, which is suitable for surface-mount technology and offers good thermal performance.
Applications:
The LM2591HVSX-5.0's robust design and flexible features make it well-suited for a variety of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Reliability:
Texas Instruments is known for its commitment to quality and reliability. The LM2591HVSX-5.0 is built to meet high standards, ensuring stable performance over its operational lifespan. It is a testament to TI's dedication to providing reliable and durable components for the electronics industry.