EN
  • EN
  • DE

LM2592HVS-3.3/NOPB

Part No LM2592HVS-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1053117-LM2592HVS-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2592HVS-3.3/NOPB CAD Model

Description

Product Overview: LM2592HVS-3.3/NOPB

The LM2592HVS-3.3/NOPB is a robust, high-efficiency, step-down voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.3V with an output current of up to 2A. This regulator is part of the LM2592 series and is specifically engineered to accommodate a wide input voltage range of 4.5V to 60V, making it an ideal choice for applications that are subject to large variations in input voltage.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering up to 2A.
  • Input Voltage Range: Versatile 4.5V to 60V, suitable for automotive and industrial applications.
  • Efficiency: High-efficiency design with a low dropout performance.
  • Thermal Shutdown: Integrated thermal shutdown feature ensures the device operates within safe temperature limits.
  • Frequency: 150 kHz fixed frequency internal oscillator.
  • Protection Features: Includes current limit and over-temperature protection for enhanced reliability.
  • Packaging: Available in TO-263, which is suitable for surface mount technology and offers good thermal performance.
  • Lead-Free: The NOPB designation indicates that this product is lead-free and RoHS compliant.

Applications

The LM2592HVS-3.3/NOPB is a versatile component that can be used in a variety of applications, including:

  • Automotive systems
  • Power supplies for battery-powered devices
  • Industrial power systems
  • Portable consumer electronics
  • Telecommunications equipment

Design and Integration

This voltage regulator is designed with simplicity in mind, requiring a minimal number of external components for operation. Its high-efficiency and low dropout performance make it suitable for a range of applications where space and power efficiency are critical. The LM2592HVS-3.3/NOPB is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5837 $54.3348
9+ $11.1456 $100.3104
14+ $10.7973 $151.1622
20+ $10.4490 $208.9800
25+ $10.1007 $252.5175
34+ $9.0558 $307.8972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess