EN
  • EN
  • DE

LM2592HVT-ADJ

Part No LM2592HVT-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2592HV SIMPLE SWITCHER Power Converter 150 kHz 2A Step-Down Voltage | IC REG BUCK ADJ 2A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 57V
Output Current 2A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2592
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197516-LM2592HVT-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2592HVT-ADJ CAD Model

Description

Product Overview: LM2592HVT-ADJ

The LM2592HVT-ADJ is a versatile, high-performance integrated circuit designed by Texas Instruments (TI), tailored for efficient power management in a wide array of electronic applications. This adjustable voltage regulator is part of TI's esteemed LM2592 series, known for its reliability and ease of use.

The device is a step-down (buck) regulator that allows the conversion of higher input voltages to lower output voltages with a high degree of efficiency. The adjustable output version, LM2592HVT-ADJ, enables the user to set the output voltage with the use of external resistors over a range from 1.2V to 37V, which is suitable for a broad spectrum of applications, from industrial systems to consumer electronics.

Featuring a fixed 150 kHz switching frequency, the LM2592HVT-ADJ allows for a balance between efficiency and the size of external components. The smaller inductor and capacitors can be used compared to those required by lower frequency switching regulators. This is particularly advantageous in applications where space and weight are critical considerations.

Key Features

  • Adjustable Output Voltage: Can be set from 1.2V to 37V.
  • High Efficiency: Up to 85%, which helps in reducing heat and improving system reliability.
  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 60V, making it versatile for various power supply conditions.
  • Thermal Shutdown and Current Limit Protection: Enhances the safety and longevity of the device by preventing damage under abnormal conditions.
  • Low Standby Current: The quiescent current reduction feature makes it ideal for battery-powered applications.

Applications

The LM2592HVT-ADJ is suitable for a multitude of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

With its robust design and flexible features, the LM2592HVT-ADJ by Texas Instruments is a go-to choice for engineers and designers looking for a reliable and adaptable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2404 $55.8180
100+ $1.0178 $101.7800
155+ $0.9860 $152.8300
210+ $0.9542 $200.3820
275+ $0.9224 $253.6600
365+ $0.8270 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess